Littelfuse, Inc. Electrical, Specialty Fuses 0CNL250.V

Description
250A 32V AC 32V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet
Description
250A 32V AC 32V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0CNL250.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0CNL250.V-ND
Electrical, Specialty Fuses 5666-0CNL250.V-ND
250A 32V AC 32V DC Fuse Fuse Strip Bolt Mount

250A 32V AC 32V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Littelfuse 0CNL250.V CNL Series Fast-Acting Fuse, 250A, 32VDC - 47512 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0CNL250.V CNL Series Fast-Acting Fuse, 250A, 32VDC
47512
Littelfuse 0CNL250.V CNL Series Fast-Acting Fuse, 250A, 32VDC 47512
Littelfuse 0CNL250.V CNL Series Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Voltage Rating AC: 32VAC Voltage Rating DC: 32VDC Compact size with window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
  • Littelfuse 0CNL250.V CNL Series Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-down
  • Voltage Rating AC: 32VAC
  • Voltage Rating DC: 32VDC
  • Compact size with window to show fuse status
  • RoHS compliant and lead free
  • CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Supplier's Site Datasheet
Singapore, Singapore
Automotive 250A 32V Circuit Protection Fuse
155-0CNL250.V
Automotive 250A 32V Circuit Protection Fuse 155-0CNL250.V
Fuse Limiter Fast Acting 250A 32V Stud Mount Automotive Product overview: 0CNL250.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 250A, 32V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNL250.V can be used for catalog matching and distributor lookup.

Fuse Limiter Fast Acting 250A 32V Stud Mount Automotive Product overview: 0CNL250.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 250A, 32V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNL250.V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses Fuses
Product Number 5666-0CNL250.V-ND 47512 155-0CNL250.V
Product Name Electrical, Specialty Fuses Littelfuse 0CNL250.V CNL Series Fast-Acting Fuse, 250A, 32VDC Automotive 250A 32V Circuit Protection Fuse
Fuse Type Blade
Mounting Bolt Mount
Features Indicating
Rated Current 250 amps 250 amps 250 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002625238 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 25 amps
View Details
Fuses - 2019-CCF1N1TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers