Littelfuse, Inc. Electrical, Specialty Fuses 0CNN700E.V

Description
700A 125V AC 80V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet
Description
700A 125V AC 80V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0CNN700E.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0CNN700E.V-ND
Electrical, Specialty Fuses 5666-0CNN700E.V-ND
700A 125V AC 80V DC Fuse Fuse Strip Bolt Mount

700A 125V AC 80V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Singapore, Singapore
700A 80V Circuit Protection Fuse
155-0CNN700E.V
700A 80V Circuit Protection Fuse 155-0CNN700E.V
Fuse Limiter Very Fast Acting 700A 80V Stud Mount Lug Product overview: 0CNN700E.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 700A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN700E.V can be used for catalog matching and distributor lookup.

Fuse Limiter Very Fast Acting 700A 80V Stud Mount Lug Product overview: 0CNN700E.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 700A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN700E.V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Littelfuse 0CNN700E.V CNNE Series, Very Fast-Acting Fuse, 700A, 80VDC - 47490 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0CNN700E.V CNNE Series, Very Fast-Acting Fuse, 700A, 80VDC
47490
Littelfuse 0CNN700E.V CNNE Series, Very Fast-Acting Fuse, 700A, 80VDC 47490
CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time. Littelfuse 0CNN700E.V CNNE Series, Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuses Compact size with indicator window to show fuse status RoHS compliant and lead free

CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time.

  • Littelfuse 0CNN700E.V CNNE Series, Very Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-Down Fuses
  • Compact size with indicator window to show fuse status
  • RoHS compliant and lead free
Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Waytek, Inc.
Product Category Fuses Fuses Fuses
Product Number 5666-0CNN700E.V-ND 155-0CNN700E.V 47490
Product Name Electrical, Specialty Fuses 700A 80V Circuit Protection Fuse Littelfuse 0CNN700E.V CNNE Series, Very Fast-Acting Fuse, 700A, 80VDC
Fuse Type Blade
Mounting Bolt Mount
Features Indicating
Rated Current 700 amps 700 amps 700 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 004110496 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 350 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details