Littelfuse, Inc. Electrical, Specialty Fuses 0BLF015.T

Description
15A 250V AC DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
15A 250V AC DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F5054-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5054-ND
Electrical, Specialty Fuses F5054-ND
15A 250V AC DC Fuse Cartridge Holder

15A 250V AC DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
15A 250V Circuit Protection Fuse
155-0BLF015.T
15A 250V Circuit Protection Fuse 155-0BLF015.T
Fuse Midget Fast Acting 15A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0BLF015.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0BLF015.T can be used for catalog matching and distributor lookup.

Fuse Midget Fast Acting 15A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0BLF015.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0BLF015.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 15A, 250V, Fast Acting; Product Range Littelfuse - 02B6860 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 15A, 250V, Fast Acting; Product Range Littelfuse
02B6860
Fuse, 15A, 250V, Fast Acting; Product Range Littelfuse 02B6860
FUSE, 15A, 250V, FAST ACTING; Product Range:BLF Series; Fuse Current:15A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, 15A, 250V, FAST ACTING; Product Range:BLF Series; Fuse Current:15A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0BLF015.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0BLF015.T
Circuit Protection - Electrical, Specialty Fuses 0BLF015.T
FUSE CARTRIDGE 15A 250VAC 5AG

FUSE CARTRIDGE 15A 250VAC 5AG

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F5054-ND 155-0BLF015.T 02B6860 0BLF015.T
Product Name Electrical, Specialty Fuses 15A 250V Circuit Protection Fuse Fuse, 15A, 250V, Fast Acting; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards CSA RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002645011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details