Littelfuse, Inc. Electrical, Specialty Fuses 0CNN200.V

Description
200A 125V AC 48V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet
Description
200A 125V AC 48V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0CNN200.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0CNN200.V-ND
Electrical, Specialty Fuses 5666-0CNN200.V-ND
200A 125V AC 48V DC Fuse Fuse Strip Bolt Mount

200A 125V AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Littelfuse 0CNN200.V CNN Series Very Fast-Acting Fuse, 200A, 48VDC - 47532 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0CNN200.V CNN Series Very Fast-Acting Fuse, 200A, 48VDC
47532
Littelfuse 0CNN200.V CNN Series Very Fast-Acting Fuse, 200A, 48VDC 47532
Littelfuse 0CNN200.V CNN Series Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuse Current Rating: 100A Voltage Rating AC: 125VAC Voltage Rating DC: 48VDC Compact size with indicator window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
  • Littelfuse 0CNN200.V CNN Series Very Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-Down Fuse
  • Current Rating: 100A
  • Voltage Rating AC: 125VAC
  • Voltage Rating DC: 48VDC
  • Compact size with indicator window to show fuse status
  • RoHS compliant and lead free
  • CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Supplier's Site Datasheet
Singapore, Singapore
Automotive 200A 75V Circuit Protection Fuse
155-0CNN200.V
Automotive 200A 75V Circuit Protection Fuse 155-0CNN200.V
Fuse Limiter Very Fast Acting 200A 75V Stud Mount Automotive Product overview: 0CNN200.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 200A, 75V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN200.V can be used for catalog matching and distributor lookup.

Fuse Limiter Very Fast Acting 200A 75V Stud Mount Automotive Product overview: 0CNN200.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 200A, 75V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN200.V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses Fuses
Product Number 5666-0CNN200.V-ND 47532 155-0CNN200.V
Product Name Electrical, Specialty Fuses Littelfuse 0CNN200.V CNN Series Very Fast-Acting Fuse, 200A, 48VDC Automotive 200A 75V Circuit Protection Fuse
Fuse Type Blade
Mounting Bolt Mount
Features Indicating
Rated Current 200 amps 200 amps 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002313503 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 6 amps
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA34S -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 400 amps
View Details
Fuses - 2019-CCF1N10TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers