Littelfuse, Inc. Littelfuse 0CNN350E.V CNNE Series, Very Fast-Acting Fuse, 350A, 80VDC 0CNN350E.V

Description
CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time. Littelfuse 0CNN350E.V CNNE Series, Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuses Compact size with indicator window to show fuse status RoHS compliant and lead free
Request a Quote Datasheet
Description
CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time. Littelfuse 0CNN350E.V CNNE Series, Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuses Compact size with indicator window to show fuse status RoHS compliant and lead free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 0CNN350E.V CNNE Series, Very Fast-Acting Fuse, 350A, 80VDC - 47486 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0CNN350E.V CNNE Series, Very Fast-Acting Fuse, 350A, 80VDC
47486
Littelfuse 0CNN350E.V CNNE Series, Very Fast-Acting Fuse, 350A, 80VDC 47486
CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time. Littelfuse 0CNN350E.V CNNE Series, Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuses Compact size with indicator window to show fuse status RoHS compliant and lead free

CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time.

  • Littelfuse 0CNN350E.V CNNE Series, Very Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-Down Fuses
  • Compact size with indicator window to show fuse status
  • RoHS compliant and lead free
Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-0CNN350E.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0CNN350E.V-ND
Electrical, Specialty Fuses 5666-0CNN350E.V-ND
350A 125V AC 80V DC Fuse Fuse Strip Bolt Mount

350A 125V AC 80V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Fuses Fuses
Product Number 47486 5666-0CNN350E.V-ND
Product Name Littelfuse 0CNN350E.V CNNE Series, Very Fast-Acting Fuse, 350A, 80VDC Electrical, Specialty Fuses
Rated Voltage 80 volts
Rated Current 350 amps 350 amps
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002625105 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 10 amps
View Details
Power Fuses Semiconductor Protection Fuses - UL Standard Fuses - VRX -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 4500 amps
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers