Littelfuse, Inc. Fuses 0AGC02.5V

Description
"2.5A 32V AC 32V DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"2.5A 32V AC 32V DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0AGC02.5V-ND - DigiKey
Thief River Falls, MN, United States
"2.5A 32V AC 32V DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"2.5A 32V AC 32V DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, 2.5A, 32V; Blow Characteristic Littelfuse - 58K5438 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 2.5A, 32V; Blow Characteristic Littelfuse
58K5438
Cartridge Fuse, 2.5A, 32V; Blow Characteristic Littelfuse 58K5438
CARTRIDGE FUSE, 2.5A, 32V; Blow Characteristic:-; Fuse Current:2.5A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:AGC Series; Breaking Capacity Current AC:- RoHS Compliant: No

CARTRIDGE FUSE, 2.5A, 32V; Blow Characteristic:-; Fuse Current:2.5A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:AGC Series; Breaking Capacity Current AC:- RoHS Compliant: No

Supplier's Site
Circuit Protection - Fuses - 0AGC02.5V - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0AGC02.5V
Circuit Protection - Fuses 0AGC02.5V
FUSE GLASS 2.5A 32VAC 32VDC 3AB

FUSE GLASS 2.5A 32VAC 32VDC 3AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0AGC02.5V-ND 58K5438 0AGC02.5V
Product Name Fuses Cartridge Fuse, 2.5A, 32V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Rated Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Surface Mount Fuses - 12SF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Current 50 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers