Littelfuse, Inc. Electrical, Specialty Fuses 0FLQ025.T

Description
25A 500V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
25A 500V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0FLQ025.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0FLQ025.T-ND
Electrical, Specialty Fuses 5666-0FLQ025.T-ND
25A 500V AC 300V DC Fuse Cartridge Holder

25A 500V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 25A, 500V, Slow Blow; Product Range Littelfuse - 95F833 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 25A, 500V, Slow Blow; Product Range Littelfuse
95F833
Fuse, 25A, 500V, Slow Blow; Product Range Littelfuse 95F833
FUSE, 25A, 500V, SLOW BLOW; Product Range:FLQ Series; Fuse Current:25A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

FUSE, 25A, 500V, SLOW BLOW; Product Range:FLQ Series; Fuse Current:25A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0FLQ025.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0FLQ025.T
Circuit Protection - Electrical, Specialty Fuses 0FLQ025.T
FUSE CARTRIDGE 25A 500VAC/300VDC

FUSE CARTRIDGE 25A 500VAC/300VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-0FLQ025.T-ND 95F833 0FLQ025.T
Product Name Electrical, Specialty Fuses Fuse, 25A, 500V, Slow Blow; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data