Littelfuse, Inc. Electrical, Specialty Fuses 0BLN010.T

Description
10A 250V AC DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
10A 250V AC DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0BLN010.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0BLN010.T-ND
Electrical, Specialty Fuses 5666-0BLN010.T-ND
10A 250V AC DC Fuse Cartridge Holder

10A 250V AC DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
10A Circuit Protection Fuse
155-0BLN010.T
10A Circuit Protection Fuse 155-0BLN010.T
Fuse Cartridge 10A 250VAC 5Ag Product overview: 0BLN010.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0BLN010.T can be used for catalog matching and distributor lookup.

Fuse Cartridge 10A 250VAC 5Ag Product overview: 0BLN010.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0BLN010.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Fuse, Fast Acting, 10A, 250Vac; Product Range Littelfuse - 02B6875 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, Fast Acting, 10A, 250Vac; Product Range Littelfuse
02B6875
Power Fuse, Fast Acting, 10A, 250Vac; Product Range Littelfuse 02B6875
POWER FUSE, FAST ACTING, 10A, 250VAC; Product Range:BLN Series; Fuse Current:10A; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

POWER FUSE, FAST ACTING, 10A, 250VAC; Product Range:BLN Series; Fuse Current:10A; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0BLN010.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0BLN010.T
Circuit Protection - Electrical, Specialty Fuses 0BLN010.T
FUSE CARTRIDGE 10A 250VAC 5AG

FUSE CARTRIDGE 10A 250VAC 5AG

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 5666-0BLN010.T-ND 155-0BLN010.T 02B6875 0BLN010.T
Product Name Electrical, Specialty Fuses 10A Circuit Protection Fuse Power Fuse, Fast Acting, 10A, 250Vac; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards CSA RoHS RoHS
Unlock Full Specs
to access all available technical data