Littelfuse, Inc. Electrical, Specialty Fuses 0CNN090E.V

Description
90A 125V AC 48V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet
Description
90A 125V AC 48V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0CNN090E.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0CNN090E.V-ND
Electrical, Specialty Fuses 5666-0CNN090E.V-ND
90A 125V AC 48V DC Fuse Fuse Strip Bolt Mount

90A 125V AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Littelfuse 0CNN090E.V CNNE Series, Very Fast-Acting Fuse, 90A, 80VDC - 47475 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0CNN090E.V CNNE Series, Very Fast-Acting Fuse, 90A, 80VDC
47475
Littelfuse 0CNN090E.V CNNE Series, Very Fast-Acting Fuse, 90A, 80VDC 47475
CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time. Littelfuse 0CNN090E.V CNNE Series, Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuses Compact size with indicator window to show fuse status RoHS compliant and lead free

CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time.

  • Littelfuse 0CNN090E.V CNNE Series, Very Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-Down Fuses
  • Compact size with indicator window to show fuse status
  • RoHS compliant and lead free
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Fuses Fuses
Product Number 5666-0CNN090E.V-ND 47475
Product Name Electrical, Specialty Fuses Littelfuse 0CNN090E.V CNNE Series, Very Fast-Acting Fuse, 90A, 80VDC
Fuse Type Blade
Mounting Bolt Mount
Features Indicating
Unlock Full Specs
to access all available technical data