Littelfuse, Inc. Electrical, Specialty Fuses 0FLM03.2T

Description
3.2A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
3.2A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0FLM03.2T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0FLM03.2T-ND
Electrical, Specialty Fuses 5666-0FLM03.2T-ND
3.2A 250V AC 125V DC Fuse Cartridge Holder

3.2A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
3.2A 250V Circuit Protection Fuse
155-0FLM03.2T
3.2A 250V Circuit Protection Fuse 155-0FLM03.2T
Fuse Midget Slow Blow Acting 3.2A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM03.2T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.2A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM03.2T can be used for catalog matching and distributor lookup.

Fuse Midget Slow Blow Acting 3.2A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM03.2T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.2A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM03.2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 3.2A, 250V, Slow Blow; Product Range Littelfuse - 81F2129 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 3.2A, 250V, Slow Blow; Product Range Littelfuse
81F2129
Fuse, 3.2A, 250V, Slow Blow; Product Range Littelfuse 81F2129
FUSE, 3.2A, 250V, SLOW BLOW; Product Range:FLM Series; Fuse Current:3.2A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

FUSE, 3.2A, 250V, SLOW BLOW; Product Range:FLM Series; Fuse Current:3.2A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0FLM03.2T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0FLM03.2T
Circuit Protection - Electrical, Specialty Fuses 0FLM03.2T
FUSE CRTRDGE 3.2A 250VAC/125VDC

FUSE CRTRDGE 3.2A 250VAC/125VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 5666-0FLM03.2T-ND 155-0FLM03.2T 81F2129 0FLM03.2T
Product Name Electrical, Specialty Fuses 3.2A 250V Circuit Protection Fuse Fuse, 3.2A, 250V, Slow Blow; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002620013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 25 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details