Littelfuse, Inc. Electrical, Specialty Fuses 0BLF030.T

Description
30A 125V AC DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
30A 125V AC DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0BLF030.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0BLF030.T-ND
Electrical, Specialty Fuses 5666-0BLF030.T-ND
30A 125V AC DC Fuse Cartridge Holder

30A 125V AC DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0BLF030.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0BLF030.T
Circuit Protection - Electrical, Specialty Fuses 0BLF030.T
FUSE CARTRIDGE 30A 125VAC 5AG

FUSE CARTRIDGE 30A 125VAC 5AG

Supplier's Site
Power Fuse, Fast Acting, 30A, 125Vac; Product Range Littelfuse - 02B6866 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, Fast Acting, 30A, 125Vac; Product Range Littelfuse
02B6866
Power Fuse, Fast Acting, 30A, 125Vac; Product Range Littelfuse 02B6866
POWER FUSE, FAST ACTING, 30A, 125VAC; Product Range:BLF Series; Fuse Current:30A; Voltage Rating VAC:125V; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

POWER FUSE, FAST ACTING, 30A, 125VAC; Product Range:BLF Series; Fuse Current:30A; Voltage Rating VAC:125V; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-0BLF030.T-ND 0BLF030.T 02B6866
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Power Fuse, Fast Acting, 30A, 125Vac; Product Range Littelfuse
Approvals / Standards CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002645015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 32 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details