Littelfuse, Inc. Aftermarket - 257 Series - ATO® Fast-Acting Automotive Blade Fuse Smart Glow 0ATO015.MXGLO

Description
This 15 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and ATO Silver fuses. An indicator light comes when the ATO Smart Glow fuse blows. Blue housing indicates 15 A rating Tin-plated zinc alloy terminals Net weight 1.4 g ±5 % Complies with SAE J2077 UL Listed
Request a Quote Datasheet
Description
This 15 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and ATO Silver fuses. An indicator light comes when the ATO Smart Glow fuse blows. Blue housing indicates 15 A rating Tin-plated zinc alloy terminals Net weight 1.4 g ±5 % Complies with SAE J2077 UL Listed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 257 Series - ATO® Fast-Acting Automotive Blade Fuse Smart Glow - 0ATO015.MXGLO - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 257 Series - ATO® Fast-Acting Automotive Blade Fuse Smart Glow
0ATO015.MXGLO
Aftermarket - 257 Series - ATO® Fast-Acting Automotive Blade Fuse Smart Glow 0ATO015.MXGLO
This 15 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and ATO Silver fuses. An indicator light comes when the ATO Smart Glow fuse blows. Blue housing indicates 15 A rating Tin-plated zinc alloy terminals Net weight 1.4 g ±5 % Complies with SAE J2077 UL Listed

This 15 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and ATO Silver fuses. An indicator light comes when the ATO Smart Glow fuse blows. Blue housing indicates 15 A rating Tin-plated zinc alloy terminals Net weight 1.4 g ±5 % Complies with SAE J2077 UL Listed

Datasheet
Fuses - 0ATO015.MXGLO-ND - DigiKey
Thief River Falls, MN, United States
15A 32V AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

15A 32V AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Littelfuse ATO®/ATC Fuse, LED Smart Glow, 15A, 32VDC, Blue, 0ATO015.MXGLO - 46284 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse ATO®/ATC Fuse, LED Smart Glow, 15A, 32VDC, Blue, 0ATO015.MXGLO
46284
Littelfuse ATO®/ATC Fuse, LED Smart Glow, 15A, 32VDC, Blue, 0ATO015.MXGLO 46284
Littelfuse ATO/ATC Fuse 0ATO015.MXGLO Category: Blade Fuses Manufacturer: Littelfuse LED indicator lights when the fuse blows Eliminates guess work and speeds the replacement of a blown fuse Stamped with amp current ratings Use with ATOF/ATC fuse holders Tri-puller fuse puller available for easy removal and replacement 221°F (105°C) to -40°F (-40°C)
  • Littelfuse ATO/ATC Fuse 0ATO015.MXGLO
  • Category: Blade Fuses
  • Manufacturer: Littelfuse
  • LED indicator lights when the fuse blows
  • Eliminates guess work and speeds the replacement of a blown fuse
  • Stamped with amp current ratings
  • Use with ATOF/ATC fuse holders
  • Tri-puller fuse puller available for easy removal and replacement
  • 221°F (105°C) to -40°F (-40°C)
Supplier's Site
Singapore, Singapore
Automotive 15A Circuit Protection Fuse
139-0ATO015.MXGLO
Automotive 15A Circuit Protection Fuse 139-0ATO015.MXGLO
Fuse Blade 15A Socket Bulk Automotive Product overview: 0ATO015.MXGLO from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0ATO015.MXGLO can be used for catalog matching and distributor lookup.

Fuse Blade 15A Socket Bulk Automotive Product overview: 0ATO015.MXGLO from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0ATO015.MXGLO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
0ATO015.MXGLO
Circuit Protection - Fuses 0ATO015.MXGLO
FUSE AUTO 15A 32VAC/VDC BLADE

FUSE AUTO 15A 32VAC/VDC BLADE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Waytek, Inc. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0ATO015.MXGLO 0ATO015.MXGLO-ND 46284 139-0ATO015.MXGLO 0ATO015.MXGLO
Product Name Aftermarket - 257 Series - ATO® Fast-Acting Automotive Blade Fuse Smart Glow Fuses Littelfuse ATO®/ATC Fuse, LED Smart Glow, 15A, 32VDC, Blue, 0ATO015.MXGLO Automotive 15A Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Automotive Blade Blade
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002311104 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers