Littelfuse, Inc. Electrical, Specialty Fuses 0FLQ010.T

Description
10A 500V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
10A 500V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0FLQ010.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0FLQ010.T-ND
Electrical, Specialty Fuses 5666-0FLQ010.T-ND
10A 500V AC 300V DC Fuse Cartridge Holder

10A 500V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Cartridge Fuses - 7693766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7693766
Cartridge Fuses 7693766
Littelfuse 0FLQ010.T Cartridge Fuse

Littelfuse 0FLQ010.T Cartridge Fuse

Supplier's Site
Singapore, Singapore
10A 10000A Circuit Protection Fuse
155-0FLQ010.T
10A 10000A Circuit Protection Fuse 155-0FLQ010.T
Electric Fuse, Time Delay Blow, 10A, 500VAC, 300VDC, 10000A (IR), Inline/holder, ROHS COMPLIANT Product overview: 0FLQ010.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 10000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 10000A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLQ010.T can be used for catalog matching and distributor lookup.

Electric Fuse, Time Delay Blow, 10A, 500VAC, 300VDC, 10000A (IR), Inline/holder, ROHS COMPLIANT Product overview: 0FLQ010.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 10000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 10000A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLQ010.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 10A, 500V, Slow Blow; Product Range Littelfuse - 81F2167 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 10A, 500V, Slow Blow; Product Range Littelfuse
81F2167
Fuse, 10A, 500V, Slow Blow; Product Range Littelfuse 81F2167
FUSE, 10A, 500V, SLOW BLOW; Product Range:FLQ Series; Fuse Current:10A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

FUSE, 10A, 500V, SLOW BLOW; Product Range:FLQ Series; Fuse Current:10A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

Supplier's Site
Midget Fuse, Time Delay, 10A, 500Vac; Product Range Littelfuse - 51AC2305 - Newark, An Avnet Company
Chicago, IL, United States
Midget Fuse, Time Delay, 10A, 500Vac; Product Range Littelfuse
51AC2305
Midget Fuse, Time Delay, 10A, 500Vac; Product Range Littelfuse 51AC2305
MIDGET FUSE, TIME DELAY, 10A, 500VAC; Product Range:POWR-GARD FLQ Series; Fuse Current:10A; Voltage Rating VAC:500V; Voltage Rating V DC:300V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow RoHS Compliant: Yes

MIDGET FUSE, TIME DELAY, 10A, 500VAC; Product Range:POWR-GARD FLQ Series; Fuse Current:10A; Voltage Rating VAC:500V; Voltage Rating V DC:300V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow RoHS Compliant: Yes

Supplier's Site
FUSE CARTRIDGE 10A 500VAC/300VDC - 461-0FLQ010.T - Utmel Electronic Limited
Hong Kong, China
FUSE CARTRIDGE 10A 500VAC/300VDC
461-0FLQ010.T
FUSE CARTRIDGE 10A 500VAC/300VDC 461-0FLQ010.T
FUSE CARTRIDGE 10A 500VAC/300VDC

FUSE CARTRIDGE 10A 500VAC/300VDC

Supplier's Site
Fuse;Cylinder;Slow Blow;10A;Supplemental;Dims 0.406x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;10A;Supplemental;Dims 0.406x1.5";Cartridge;500VAC;Clip
70184492
Fuse;Cylinder;Slow Blow;10A;Supplemental;Dims 0.406x1.5";Cartridge;500VAC;Clip 70184492
FLQ Series Slo-Bio® Type Axial Lead and Cartridge Midget Fuse, 500 V, 0.406 " Dia., 1.5 " L 500 V or less. Short Circuit Rating: 10,000 amps. 13⁄32" × 11⁄2".

FLQ Series Slo-Bio® Type Axial Lead and Cartridge Midget Fuse, 500 V, 0.406 " Dia., 1.5 " L
500 V or less. Short Circuit Rating: 10,000 amps. 13⁄32" × 11⁄2".

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0FLQ010.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0FLQ010.T
Circuit Protection - Electrical, Specialty Fuses 0FLQ010.T
FUSE CARTRIDGE 10A 500VAC/300VDC

FUSE CARTRIDGE 10A 500VAC/300VDC

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 5666-0FLQ010.T-ND 7693766 155-0FLQ010.T 81F2167 51AC2305 461-0FLQ010.T 70184492 0FLQ010.T
Product Name Electrical, Specialty Fuses Cartridge Fuses 10A 10000A Circuit Protection Fuse Fuse, 10A, 500V, Slow Blow; Product Range Littelfuse Midget Fuse, Time Delay, 10A, 500Vac; Product Range Littelfuse FUSE CARTRIDGE 10A 500VAC/300VDC Fuse;Cylinder;Slow Blow;10A;Supplemental;Dims 0.406x1.5";Cartridge;500VAC;Clip Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA RoHS RoHS RoHS RoHS RoHS; UL; CSA
Rated Current 10 amps 10 amps 10 amps 10 amps 10 amps 10 amps 10 amps
Rated Breaking Capacity 10000 amps 10000 amps 10000 amps
Fuse Material Melamine
Unlock Full Specs
to access all available technical data