Littelfuse, Inc. 8A 500V Circuit Protection Fuse 0FLQ008.T

Description
Fuse Midget Slow Blow Acting 8A 500V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLQ008.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 500V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLQ008.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Midget Slow Blow Acting 8A 500V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLQ008.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 500V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLQ008.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8A 500V Circuit Protection Fuse
155-0FLQ008.T
8A 500V Circuit Protection Fuse 155-0FLQ008.T
Fuse Midget Slow Blow Acting 8A 500V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLQ008.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 500V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLQ008.T can be used for catalog matching and distributor lookup.

Fuse Midget Slow Blow Acting 8A 500V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLQ008.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 500V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLQ008.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F1051-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1051-ND
Electrical, Specialty Fuses F1051-ND
8A 500V AC 300V DC Fuse Cartridge Holder

8A 500V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 8A, 500V, Slow Blow; Product Range Littelfuse - 81F2166 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 8A, 500V, Slow Blow; Product Range Littelfuse
81F2166
Fuse, 8A, 500V, Slow Blow; Product Range Littelfuse 81F2166
FUSE, 8A, 500V, SLOW BLOW; Product Range:FLQ Series; Fuse Current:8A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

FUSE, 8A, 500V, SLOW BLOW; Product Range:FLQ Series; Fuse Current:8A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0FLQ008.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0FLQ008.T
Circuit Protection - Electrical, Specialty Fuses 0FLQ008.T
FUSE CARTRIDGE 8A 500VAC/300VDC

FUSE CARTRIDGE 8A 500VAC/300VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 155-0FLQ008.T F1051-ND 81F2166 0FLQ008.T
Product Name 8A 500V Circuit Protection Fuse Electrical, Specialty Fuses Fuse, 8A, 500V, Slow Blow; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS UL; CSA RoHS
Unlock Full Specs
to access all available technical data