Littelfuse, Inc. Electrical, Specialty Fuses 0CNN010.V

Description
10A 125V AC 48V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet
Description
10A 125V AC 48V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0CNN010.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0CNN010.V-ND
Electrical, Specialty Fuses 5666-0CNN010.V-ND
10A 125V AC 48V DC Fuse Fuse Strip Bolt Mount

10A 125V AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Littelfuse 0CNN010.V CNN Series Very Fast-Acting Fuse, 10A, 48VDC - 47521 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0CNN010.V CNN Series Very Fast-Acting Fuse, 10A, 48VDC
47521
Littelfuse 0CNN010.V CNN Series Very Fast-Acting Fuse, 10A, 48VDC 47521
Littelfuse 0CNN010.V CNN Series Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuse Voltage Rating AC: 125VAC Voltage Rating DC: 48VDC Compact size with indicator window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
  • Littelfuse 0CNN010.V CNN Series Very Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-Down Fuse
  • Voltage Rating AC: 125VAC
  • Voltage Rating DC: 48VDC
  • Compact size with indicator window to show fuse status
  • RoHS compliant and lead free
  • CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Supplier's Site Datasheet
Singapore, Singapore
Automotive 10A 75V Circuit Protection Fuse
155-0CNN010.V
Automotive 10A 75V Circuit Protection Fuse 155-0CNN010.V
Fuse Limiter Very Fast Acting 10A 75V Stud Mount Automotive Product overview: 0CNN010.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 10A, 75V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN010.V can be used for catalog matching and distributor lookup.

Fuse Limiter Very Fast Acting 10A 75V Stud Mount Automotive Product overview: 0CNN010.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 10A, 75V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN010.V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses Fuses
Product Number 5666-0CNN010.V-ND 47521 155-0CNN010.V
Product Name Electrical, Specialty Fuses Littelfuse 0CNN010.V CNN Series Very Fast-Acting Fuse, 10A, 48VDC Automotive 10A 75V Circuit Protection Fuse
Fuse Type Blade
Mounting Bolt Mount
Features Indicating
Rated Current 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625025 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 25 amps
View Details
Surface Mount Fuses - VF464 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 125 volts
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details