Fuse Ceramic 30A 450VDC 5Ag Product overview: 0HEV030.ZXPCBL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0HEV030.ZXPCBL can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 853455-0HEV030.ZXPCB
Series: LC HEV
Features: AC 450 V DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8536.10.0040
Other Part Number: -0HEV030.ZXPCBL, 0HEV030.ZXPCBL-ND, F11180
30A AC 450V DC Fuse Cartridge Through Hole
FUSE CARTRIDGE 30A 450VDC 5AG
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-0HEV030.ZXPCBL | 853455-0HEV030.ZXPCBL | F11180-ND | 0HEV030.ZXPCBL |
| Product Name | 30A Circuit Protection Fuse | Electrical, Specialty Fuses - 0HEV030.ZXPCBL | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Through Hole |