Littelfuse, Inc. Automotive 2.5A 32V Circuit Protection Fuse 0AGW02.5V

Description
Fuse 2.5A 32V Holder Cartridge 6.35 X 22.23mm Glass Bulk Automotive Product overview: 0AGW02.5V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 2.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0AGW02.5V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse 2.5A 32V Holder Cartridge 6.35 X 22.23mm Glass Bulk Automotive Product overview: 0AGW02.5V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 2.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0AGW02.5V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 2.5A 32V Circuit Protection Fuse
139-0AGW02.5V
Automotive 2.5A 32V Circuit Protection Fuse 139-0AGW02.5V
Fuse 2.5A 32V Holder Cartridge 6.35 X 22.23mm Glass Bulk Automotive Product overview: 0AGW02.5V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 2.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0AGW02.5V can be used for catalog matching and distributor lookup.

Fuse 2.5A 32V Holder Cartridge 6.35 X 22.23mm Glass Bulk Automotive Product overview: 0AGW02.5V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 2.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0AGW02.5V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0AGW02.5V - 774353-0AGW02.5V - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0AGW02.5V
774353-0AGW02.5V
Fuses - 0AGW02.5V 774353-0AGW02.5V
Manufacturer: Littelfuse Inc. Win Source Part Number: 774353-0AGW02.5V Series: AGW Packaging: Bulk Package: 7AG, 1/4" x 7/8" Current Rating: 2.5A Fuse Type: Cartridge, Glass Voltage Rating - AC: 32V Voltage Rating - DC: 32V Mounting: Holder Family Name: 0AGW Categories: Circuit Protection Dimension: 0.250" Dia x 0.875" L (6.35mm x 22.22mm) Introduction Date: December 21, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 774353-0AGW02.5V
Series: AGW
Packaging: Bulk
Package: 7AG, 1/4" x 7/8"
Current Rating: 2.5A
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 32V
Voltage Rating - DC: 32V
Mounting: Holder
Family Name: 0AGW
Categories: Circuit Protection
Dimension: 0.250" Dia x 0.875" L (6.35mm x 22.22mm)
Introduction Date: December 21, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0AGW02.5V
Circuit Protection - Fuses 0AGW02.5V
FUSE GLASS 2.5A 32VAC 32VDC 7AG

FUSE GLASS 2.5A 32VAC 32VDC 7AG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-0AGW02.5V 774353-0AGW02.5V 0AGW02.5V
Product Name Automotive 2.5A 32V Circuit Protection Fuse Fuses - 0AGW02.5V Circuit Protection - Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002611008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 12 amps
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers