Littelfuse, Inc. Littelfuse 0CNN050.V CNN Series Very Fast-Acting Fuse, 50A, 48VDC 0CNN050.V

Description
Littelfuse 0CNN050.V CNN Series Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuse Voltage Rating AC: 125VAC Voltage Rating DC: 48VDC Compact size with indicator window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Request a Quote Datasheet
Description
Littelfuse 0CNN050.V CNN Series Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuse Voltage Rating AC: 125VAC Voltage Rating DC: 48VDC Compact size with indicator window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 0CNN050.V CNN Series Very Fast-Acting Fuse, 50A, 48VDC - 47524 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0CNN050.V CNN Series Very Fast-Acting Fuse, 50A, 48VDC
47524
Littelfuse 0CNN050.V CNN Series Very Fast-Acting Fuse, 50A, 48VDC 47524
Littelfuse 0CNN050.V CNN Series Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuse Voltage Rating AC: 125VAC Voltage Rating DC: 48VDC Compact size with indicator window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
  • Littelfuse 0CNN050.V CNN Series Very Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-Down Fuse
  • Voltage Rating AC: 125VAC
  • Voltage Rating DC: 48VDC
  • Compact size with indicator window to show fuse status
  • RoHS compliant and lead free
  • CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-0CNN050.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0CNN050.V-ND
Electrical, Specialty Fuses 5666-0CNN050.V-ND
50A 125V AC 48V DC Fuse Fuse Strip Bolt Mount

50A 125V AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Fuses Fuses
Product Number 47524 5666-0CNN050.V-ND
Product Name Littelfuse 0CNN050.V CNN Series Very Fast-Acting Fuse, 50A, 48VDC Electrical, Specialty Fuses
Rated Voltage 48 volts
Rated Current 50 amps 50 amps
Fuse Type Blade
Unlock Full Specs
to access all available technical data