Littelfuse, Inc. 80 V 400 A Bolt-Down Fuse Box Power Distribution Modules 0FHZ0001Z

Description
This ZCASE® FHZ bolt-down power distribution module (0FHZ0001Z) is a five-stud fuse holder designed for primary high-current power distribution. It features an M10 input stud and four M8 output studs. This model of the ZCASE® FHZ fuse box includes a five-position bus bar, and it comes with a cover with latches to protect installed fuses (sold separately) from debris. Five-stud fuse box with an M10 input and four M8 outputs Assembly includes the base, studs, five-position bus bar (882-869-5), bottom caps, and a cover with latches Dust covers sold separately Nuts not included
Datasheet
Description
This ZCASE® FHZ bolt-down power distribution module (0FHZ0001Z) is a five-stud fuse holder designed for primary high-current power distribution. It features an M10 input stud and four M8 output studs. This model of the ZCASE® FHZ fuse box includes a five-position bus bar, and it comes with a cover with latches to protect installed fuses (sold separately) from debris. Five-stud fuse box with an M10 input and four M8 outputs Assembly includes the base, studs, five-position bus bar (882-869-5), bottom caps, and a cover with latches Dust covers sold separately Nuts not included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 V 400 A Bolt-Down Fuse Box Power Distribution Modules - 0FHZ0001Z - Littelfuse, Inc.
Rosemont, IL, United States
80 V 400 A Bolt-Down Fuse Box Power Distribution Modules
0FHZ0001Z
80 V 400 A Bolt-Down Fuse Box Power Distribution Modules 0FHZ0001Z
This ZCASE® FHZ bolt-down power distribution module (0FHZ0001Z) is a five-stud fuse holder designed for primary high-current power distribution. It features an M10 input stud and four M8 output studs. This model of the ZCASE® FHZ fuse box includes a five-position bus bar, and it comes with a cover with latches to protect installed fuses (sold separately) from debris. Five-stud fuse box with an M10 input and four M8 outputs Assembly includes the base, studs, five-position bus bar (882-869-5), bottom caps, and a cover with latches Dust covers sold separately Nuts not included

This ZCASE® FHZ bolt-down power distribution module (0FHZ0001Z) is a five-stud fuse holder designed for primary high-current power distribution. It features an M10 input stud and four M8 output studs. This model of the ZCASE® FHZ fuse box includes a five-position bus bar, and it comes with a cover with latches to protect installed fuses (sold separately) from debris. Five-stud fuse box with an M10 input and four M8 outputs Assembly includes the base, studs, five-position bus bar (882-869-5), bottom caps, and a cover with latches Dust covers sold separately Nuts not included

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0FHZ0001Z
Product Name 80 V 400 A Bolt-Down Fuse Box Power Distribution Modules
Mounting Bolt-Down
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002635117 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
Power Fuses General Purpose Fuses - IEC standard Series - VGC22 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 440 volts
Rated Current 125 amps
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details