Littelfuse, Inc. 15A 250V Circuit Protection Fuse 0FLM015.T

Description
Fuse Midget Slow Blow Acting 15A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM015.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM015.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Midget Slow Blow Acting 15A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM015.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM015.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15A 250V Circuit Protection Fuse
155-0FLM015.T
15A 250V Circuit Protection Fuse 155-0FLM015.T
Fuse Midget Slow Blow Acting 15A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM015.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM015.T can be used for catalog matching and distributor lookup.

Fuse Midget Slow Blow Acting 15A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM015.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM015.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1350167-0FLM015.T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1350167-0FLM015.T
Circuit Protection - Electrical, Specialty Fuses 1350167-0FLM015.T
Win Source Part Number: 1350167-0FLM015.T Category: Circuit Protection - Electrical, Specialty Fuses Series: FLM Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 10kA Size / Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm) DC Cold Resistance: 0.0053 Ohms Applications: Motor Protection Standard Package: 10 Mounting Type: Requires Holder Package / Case: 5AG, 10mm x 38mm (Midget) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Approval Agency: CSA, PSE, QPL, UL California Prop 65: Warning Information

Win Source Part Number: 1350167-0FLM015.T
Category: Circuit Protection - Electrical, Specialty Fuses
Series: FLM
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 10kA
Size / Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm)
DC Cold Resistance: 0.0053 Ohms
Applications: Motor Protection
Standard Package: 10
Mounting Type: Requires Holder
Package / Case: 5AG, 10mm x 38mm (Midget)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Approval Agency: CSA, PSE, QPL, UL
California Prop 65: Warning Information

Buy Now Datasheet
Electrical, Specialty Fuses - 5666-0FLM015.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0FLM015.T-ND
Electrical, Specialty Fuses 5666-0FLM015.T-ND
15A 250V AC 125V DC Fuse Cartridge Holder

15A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0FLM015.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0FLM015.T
Circuit Protection - Electrical, Specialty Fuses 0FLM015.T
FUSE CARTRIDGE 15A 250VAC/125VDC

FUSE CARTRIDGE 15A 250VAC/125VDC

Supplier's Site
Fuse;Cylinder;Slow Blow;15A;Dims 0.406x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;15A;Dims 0.406x1.5";Cartridge;250VAC;DCR 0.0053 Ohms
70184538
Fuse;Cylinder;Slow Blow;15A;Dims 0.406x1.5";Cartridge;250VAC;DCR 0.0053 Ohms 70184538
FLM Series 250 VAC Slo-Blo® Type Axial Lead and Cartridge Midget Fuses, 0.406 " Dia., 1.50 " L 250 V or less. Short Circuit Rating: 10,000 amps 250 VAC. For use in circuits with high in-rush currents. UL listed and CSA Certified. 13⁄32 × 11⁄2".

FLM Series 250 VAC Slo-Blo® Type Axial Lead and Cartridge Midget Fuses, 0.406 " Dia., 1.50 " L
250 V or less. Short Circuit Rating: 10,000 amps 250 VAC. For use in circuits with high in-rush currents. UL listed and CSA Certified. 13⁄32 × 11⁄2".

Supplier's Site
Fuse, 15A, 250V, Slow Blow; Product Range Littelfuse - 18M9079 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 15A, 250V, Slow Blow; Product Range Littelfuse
18M9079
Fuse, 15A, 250V, Slow Blow; Product Range Littelfuse 18M9079
FUSE, 15A, 250V, SLOW BLOW; Product Range:FLM Series; Fuse Current:15A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

FUSE, 15A, 250V, SLOW BLOW; Product Range:FLM Series; Fuse Current:15A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 155-0FLM015.T 1350167-0FLM015.T 5666-0FLM015.T-ND 0FLM015.T 70184538 18M9079
Product Name 15A 250V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse;Cylinder;Slow Blow;15A;Dims 0.406x1.5";Cartridge;250VAC;DCR 0.0053 Ohms Fuse, 15A, 250V, Slow Blow; Product Range Littelfuse
Approvals / Standards RoHS UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - VF464 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 125 volts
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
View Details