6A 500V AC 300V DC Fuse Cartridge Holder
6A 500V AC 300V DC Fuse Cartridge Holder
Littelfuse 0FLQ006.T Cartridge Fuse
FUSE, 6A, 500V, SLOW BLOW; Product Range:FLQ Series; Fuse Current:6A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes
FUSE CARTRIDGE 6A 500VAC/300VDC
| DigiKey | RS Components, Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1294-0FLQ006.T-CHP | 8207234 | 461-0FLQ006.T | 02B7120 | 0FLQ006.T |
| Product Name | Electrical, Specialty Fuses | Cartridge Fuses | Electrical Power Fuse | Fuse, 6A, 500V, Slow Blow; Product Range Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | UL; CSA | RoHS | RoHS; UL; CSA | RoHS | |
| Rated Current | 6 amps | 6 amps | 6 amps | 6 amps | |
| Rated Breaking Capacity | 10000 amps | 10000 amps | 10000 amps | ||
| Fuse Material | Melamine |