Fuse Midget Slow Blow Acting 1A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM001.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM001.T can be used for catalog matching and distributor lookup.
1A 250V AC 125V DC Fuse Cartridge Holder
FUSE CARTRIDGE 1A 250VAC/125VDC
FUSE, 1A, 250V, SLOW BLOW; Product Range:FLM Series; Fuse Current:1A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-0FLM001.T | F1001-ND | 0FLM001.T | 18M9075 |
| Product Name | 1A 250V Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, 1A, 250V, Slow Blow; Product Range Littelfuse |
| Mounting | Holder |