Littelfuse, Inc. Electrical, Specialty Fuses 0FLQ.500T

Description
500mA 500V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
500mA 500V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0FLQ.500T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0FLQ.500T-ND
Electrical, Specialty Fuses 5666-0FLQ.500T-ND
500mA 500V AC 300V DC Fuse Cartridge Holder

500mA 500V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse;Cylinder;Slow Blow;0.5A;Supplemental;Dims 0.406x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;0.5A;Supplemental;Dims 0.406x1.5";Cartridge;500VAC;Clip
70184483
Fuse;Cylinder;Slow Blow;0.5A;Supplemental;Dims 0.406x1.5";Cartridge;500VAC;Clip 70184483
FLQ Series Slo-Bio® Type Axial Lead and Cartridge Midget Fuse, 500 V, 0.406 " Dia., 1.5 " L 500 V or less. Short Circuit Rating: 10,000 amps. 13⁄32" × 11⁄2".

FLQ Series Slo-Bio® Type Axial Lead and Cartridge Midget Fuse, 500 V, 0.406 " Dia., 1.5 " L
500 V or less. Short Circuit Rating: 10,000 amps. 13⁄32" × 11⁄2".

Supplier's Site
Fuse, 500Ma, 500V, Slow Blow; Product Range Littelfuse - 02B7095 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 500Ma, 500V, Slow Blow; Product Range Littelfuse
02B7095
Fuse, 500Ma, 500V, Slow Blow; Product Range Littelfuse 02B7095
FUSE, 500mA, 500V, SLOW BLOW; Product Range:FLQ Series; Fuse Current:500mA; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

FUSE, 500mA, 500V, SLOW BLOW; Product Range:FLQ Series; Fuse Current:500mA; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0FLQ.500T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0FLQ.500T
Circuit Protection - Electrical, Specialty Fuses 0FLQ.500T
FUSE CRTRDGE 500MA 500VAC/300VDC

FUSE CRTRDGE 500MA 500VAC/300VDC

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 5666-0FLQ.500T-ND 70184483 02B7095 0FLQ.500T
Product Name Electrical, Specialty Fuses Fuse;Cylinder;Slow Blow;0.5A;Supplemental;Dims 0.406x1.5";Cartridge;500VAC;Clip Fuse, 500Ma, 500V, Slow Blow; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N7TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Fuses - 002625300 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 2 amps
View Details