Littelfuse, Inc. 2A 600V Circuit Protection Fuse 0BLS002.T

Description
Fuse Midget Fast Acting 2A 600V Holder Cartridge 10.31 X 35mm CSA/UL Product overview: 0BLS002.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0BLS002.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Midget Fast Acting 2A 600V Holder Cartridge 10.31 X 35mm CSA/UL Product overview: 0BLS002.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0BLS002.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 600V Circuit Protection Fuse
155-0BLS002.T
2A 600V Circuit Protection Fuse 155-0BLS002.T
Fuse Midget Fast Acting 2A 600V Holder Cartridge 10.31 X 35mm CSA/UL Product overview: 0BLS002.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0BLS002.T can be used for catalog matching and distributor lookup.

Fuse Midget Fast Acting 2A 600V Holder Cartridge 10.31 X 35mm CSA/UL Product overview: 0BLS002.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0BLS002.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-0BLS002.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0BLS002.T-ND
Electrical, Specialty Fuses 5666-0BLS002.T-ND
2A 600V AC DC Fuse Cartridge Holder

2A 600V AC DC Fuse Cartridge Holder

Buy Now Datasheet
Cartridge Fuses - 7383157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7383157
Cartridge Fuses 7383157
Littelfuse 0BLS002.T Cartridge Fuse

Littelfuse 0BLS002.T Cartridge Fuse

Supplier's Site
Cartridge Fuses - 7383157P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7383157P
Cartridge Fuses 7383157P
Littelfuse 0BLS002.T Cartridge Fuse

Littelfuse 0BLS002.T Cartridge Fuse

Supplier's Site
Fuse, 2A, 600V, Fast Acting; Product Range Littelfuse - 02B6893 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 2A, 600V, Fast Acting; Product Range Littelfuse
02B6893
Fuse, 2A, 600V, Fast Acting; Product Range Littelfuse 02B6893
FUSE, 2A, 600V, FAST ACTING; Product Range:BLS Series; Fuse Current:2A; Voltage Rating VAC:600VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 34.9mm; Fuse Size Imperial:13/32" x 1-3/8"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, 2A, 600V, FAST ACTING; Product Range:BLS Series; Fuse Current:2A; Voltage Rating VAC:600VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 34.9mm; Fuse Size Imperial:13/32" x 1-3/8"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0BLS002.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0BLS002.T
Circuit Protection - Electrical, Specialty Fuses 0BLS002.T
FUSE CARTRIDGE 2A 600VAC 5AG

FUSE CARTRIDGE 2A 600VAC 5AG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 155-0BLS002.T 5666-0BLS002.T-ND 7383157 7383157P 02B6893 0BLS002.T
Product Name 2A 600V Circuit Protection Fuse Electrical, Specialty Fuses Cartridge Fuses Cartridge Fuses Fuse, 2A, 600V, Fast Acting; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS UL; CSA RoHS RoHS RoHS
Rated Voltage 600 volts 600 volts 600 volts
Rated Current 2 amps 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312403 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details