Littelfuse, Inc. 80 V 400 A Bolt-Down Fuse Box Power Distribution Modules 0FHZ0002Z

Description
This ZCASE® FHZ bolt-down power distribution module (0FHZ0002Z) is a five-stud fuse holder designed for primary high-current power distribution. It features an M10 input stud and four M8 output studs. This model of the ZCASE® FHZ fuse box includes a five-position bus bar, and it comes with dust covers, a tether, and a cover with latches to protect installed fuses (sold separately) from debris. Five-stud fuse box with an M10 input and four M8 outputs Full assembly includes the base, studs, nuts, five-position bus bar (882-869-5), bottom caps, dust covers, tether, and a cover with latches
Datasheet
Description
This ZCASE® FHZ bolt-down power distribution module (0FHZ0002Z) is a five-stud fuse holder designed for primary high-current power distribution. It features an M10 input stud and four M8 output studs. This model of the ZCASE® FHZ fuse box includes a five-position bus bar, and it comes with dust covers, a tether, and a cover with latches to protect installed fuses (sold separately) from debris. Five-stud fuse box with an M10 input and four M8 outputs Full assembly includes the base, studs, nuts, five-position bus bar (882-869-5), bottom caps, dust covers, tether, and a cover with latches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 V 400 A Bolt-Down Fuse Box Power Distribution Modules - 0FHZ0002Z - Littelfuse, Inc.
Rosemont, IL, United States
80 V 400 A Bolt-Down Fuse Box Power Distribution Modules
0FHZ0002Z
80 V 400 A Bolt-Down Fuse Box Power Distribution Modules 0FHZ0002Z
This ZCASE® FHZ bolt-down power distribution module (0FHZ0002Z) is a five-stud fuse holder designed for primary high-current power distribution. It features an M10 input stud and four M8 output studs. This model of the ZCASE® FHZ fuse box includes a five-position bus bar, and it comes with dust covers, a tether, and a cover with latches to protect installed fuses (sold separately) from debris. Five-stud fuse box with an M10 input and four M8 outputs Full assembly includes the base, studs, nuts, five-position bus bar (882-869-5), bottom caps, dust covers, tether, and a cover with latches

This ZCASE® FHZ bolt-down power distribution module (0FHZ0002Z) is a five-stud fuse holder designed for primary high-current power distribution. It features an M10 input stud and four M8 output studs. This model of the ZCASE® FHZ fuse box includes a five-position bus bar, and it comes with dust covers, a tether, and a cover with latches to protect installed fuses (sold separately) from debris. Five-stud fuse box with an M10 input and four M8 outputs Full assembly includes the base, studs, nuts, five-position bus bar (882-869-5), bottom caps, dust covers, tether, and a cover with latches

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0FHZ0002Z
Product Name 80 V 400 A Bolt-Down Fuse Box Power Distribution Modules
Mounting Bolt-Down
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110212 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 100 amps
View Details
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers