Littelfuse, Inc. Electrical, Specialty Fuses 0BLS001.T

Description
1A 600V AC DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
1A 600V AC DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0BLS001.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0BLS001.T-ND
Electrical, Specialty Fuses 5666-0BLS001.T-ND
1A 600V AC DC Fuse Cartridge Holder

1A 600V AC DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
1A 600V Circuit Protection Fuse
155-0BLS001.T
1A 600V Circuit Protection Fuse 155-0BLS001.T
Fuse Midget Fast Acting 1A 600V Holder Cartridge 10.31 X 35mm CSA/UL Product overview: 0BLS001.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0BLS001.T can be used for catalog matching and distributor lookup.

Fuse Midget Fast Acting 1A 600V Holder Cartridge 10.31 X 35mm CSA/UL Product overview: 0BLS001.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0BLS001.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0BLS001.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0BLS001.T
Circuit Protection - Electrical, Specialty Fuses 0BLS001.T
FUSE CARTRIDGE 1A 600VAC 5AG

FUSE CARTRIDGE 1A 600VAC 5AG

Supplier's Site
Fuse, 1A, 600V, Fast Acting; Product Range Littelfuse - 19M1657 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1A, 600V, Fast Acting; Product Range Littelfuse
19M1657
Fuse, 1A, 600V, Fast Acting; Product Range Littelfuse 19M1657
FUSE, 1A, 600V, FAST ACTING; Product Range:BLS Series; Fuse Current:1A; Voltage Rating VAC:600VAC; Voltage Rating VDC:-; Fuse Size Metric:10mm x 35mm; Fuse Size Imperial:13/32" x 1-3/8"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, 1A, 600V, FAST ACTING; Product Range:BLS Series; Fuse Current:1A; Voltage Rating VAC:600VAC; Voltage Rating VDC:-; Fuse Size Metric:10mm x 35mm; Fuse Size Imperial:13/32" x 1-3/8"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site Datasheet
Industrial / Power Fuse, 600 V, 1 A, Fast Acting, 10Mm X 35Mm, 13/32 X 1-3/8 Rohs Compliant Littelfuse - 98K4256 - Newark, An Avnet Company
Chicago, IL, United States
Industrial / Power Fuse, 600 V, 1 A, Fast Acting, 10Mm X 35Mm, 13/32 X 1-3/8 Rohs Compliant Littelfuse
98K4256
Industrial / Power Fuse, 600 V, 1 A, Fast Acting, 10Mm X 35Mm, 13/32 X 1-3/8 Rohs Compliant Littelfuse 98K4256
Industrial / Power Fuse, 600 V, 1 A, Fast Acting, 10mm x 35mm, 13/32" x 1-3/8" RoHS Compliant: Yes

Industrial / Power Fuse, 600 V, 1 A, Fast Acting, 10mm x 35mm, 13/32" x 1-3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 5666-0BLS001.T-ND 155-0BLS001.T 0BLS001.T 19M1657 98K4256
Product Name Electrical, Specialty Fuses 1A 600V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Fuse, 1A, 600V, Fast Acting; Product Range Littelfuse Industrial / Power Fuse, 600 V, 1 A, Fast Acting, 10Mm X 35Mm, 13/32 X 1-3/8 Rohs Compliant Littelfuse
Approvals / Standards UL; CSA RoHS RoHS
Rated Current 1 amps 1 amps 1 amps 1 amps
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0034.1519.G-ND - DigiKey
Specs
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
Power Fuses General Purpose Fuses - UL standard Series - UL CLASS CF -  - VICFUSE
Specs
Approvals / Standards UL
Features Fast Acting
Rated Voltage 1140 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers