Littelfuse, Inc. Littelfuse 0CNN080.V CNN Series Very Fast-Acting Fuse, 80A, 48VDC 0CNN080.V

Description
Littelfuse 0CNN080.V CNN Series Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuse Voltage Rating AC: 125VAC Voltage Rating DC: 48VDC Compact size with indicator window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Request a Quote Datasheet
Description
Littelfuse 0CNN080.V CNN Series Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuse Voltage Rating AC: 125VAC Voltage Rating DC: 48VDC Compact size with indicator window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 0CNN080.V CNN Series Very Fast-Acting Fuse, 80A, 48VDC - 47526 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0CNN080.V CNN Series Very Fast-Acting Fuse, 80A, 48VDC
47526
Littelfuse 0CNN080.V CNN Series Very Fast-Acting Fuse, 80A, 48VDC 47526
Littelfuse 0CNN080.V CNN Series Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuse Voltage Rating AC: 125VAC Voltage Rating DC: 48VDC Compact size with indicator window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
  • Littelfuse 0CNN080.V CNN Series Very Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-Down Fuse
  • Voltage Rating AC: 125VAC
  • Voltage Rating DC: 48VDC
  • Compact size with indicator window to show fuse status
  • RoHS compliant and lead free
  • CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Supplier's Site Datasheet
Singapore, Singapore
Automotive 80A 75V Circuit Protection Fuse
155-0CNN080.V
Automotive 80A 75V Circuit Protection Fuse 155-0CNN080.V
Fuse Limiter Very Fast Acting 80A 75V Stud Mount Automotive Product overview: 0CNN080.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 80A, 75V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN080.V can be used for catalog matching and distributor lookup.

Fuse Limiter Very Fast Acting 80A 75V Stud Mount Automotive Product overview: 0CNN080.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 80A, 75V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN080.V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 0CNN080.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
0CNN080.V-ND
Electrical, Specialty Fuses 0CNN080.V-ND
80A 125V AC 48V DC Fuse Fuse Strip Bolt Mount

80A 125V AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Electrical, Specialty Fuses - 1294-0CNN080.V-CHP - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
1294-0CNN080.V-CHP
Electrical, Specialty Fuses 1294-0CNN080.V-CHP
80A 125V AC 48V DC Fuse Fuse Strip Bolt Mount

80A 125V AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0CNN080.V - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0CNN080.V
Circuit Protection - Electrical, Specialty Fuses 0CNN080.V
FUSE STRIP 80A 125VAC/48VDC RECT

FUSE STRIP 80A 125VAC/48VDC RECT

Supplier's Site

Technical Specifications

  Waytek, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 47526 155-0CNN080.V 0CNN080.V-ND 0CNN080.V
Product Name Littelfuse 0CNN080.V CNN Series Very Fast-Acting Fuse, 80A, 48VDC Automotive 80A 75V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Rated Voltage 48 volts 48 volts 125 volts
Rated Current 80 amps 80 amps 80 amps 80 amps
Approvals / Standards RoHS
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110200 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 20 amps
View Details
International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers