Littelfuse, Inc. Electrical, Specialty Fuses 0BLN030.T

Description
30A 250V AC DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
30A 250V AC DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F1805-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1805-ND
Electrical, Specialty Fuses F1805-ND
30A 250V AC DC Fuse Cartridge Holder

30A 250V AC DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
30A 250V Circuit Protection Fuse
155-0BLN030.T
30A 250V Circuit Protection Fuse 155-0BLN030.T
Fuse Midget Fast Acting 30A 250V Holder Cartridge 10.31 X 38.1mm Fiber CSA/UL Product overview: 0BLN030.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0BLN030.T can be used for catalog matching and distributor lookup.

Fuse Midget Fast Acting 30A 250V Holder Cartridge 10.31 X 38.1mm Fiber CSA/UL Product overview: 0BLN030.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0BLN030.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 30A, 250V, Fast Acting; Product Range Littelfuse - 02B6882 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 30A, 250V, Fast Acting; Product Range Littelfuse
02B6882
Fuse, 30A, 250V, Fast Acting; Product Range Littelfuse 02B6882
FUSE, 30A, 250V, FAST ACTING; Product Range:BLN Series; Fuse Current:30A; Voltage Rating VAC:250VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, 30A, 250V, FAST ACTING; Product Range:BLN Series; Fuse Current:30A; Voltage Rating VAC:250VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0BLN030.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0BLN030.T
Circuit Protection - Electrical, Specialty Fuses 0BLN030.T
FUSE CARTRIDGE 30A 250VAC 5AG

FUSE CARTRIDGE 30A 250VAC 5AG

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F1805-ND 155-0BLN030.T 02B6882 0BLN030.T
Product Name Electrical, Specialty Fuses 30A 250V Circuit Protection Fuse Fuse, 30A, 250V, Fast Acting; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards CSA RoHS RoHS
Rated Current 30 amps 30 amps 30 amps 30 amps
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data