Littelfuse, Inc. Electrical, Specialty Fuses 0CNN400E.V

Description
400A 125V AC 80V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet
Description
400A 125V AC 80V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 0CNN400E.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
0CNN400E.V-ND
Electrical, Specialty Fuses 0CNN400E.V-ND
400A 125V AC 80V DC Fuse Fuse Strip Bolt Mount

400A 125V AC 80V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Littelfuse 0CNN400E.V CNNE Series, Very Fast-Acting Fuse, 400A, 80VDC - 47487 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0CNN400E.V CNNE Series, Very Fast-Acting Fuse, 400A, 80VDC
47487
Littelfuse 0CNN400E.V CNNE Series, Very Fast-Acting Fuse, 400A, 80VDC 47487
CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time. Littelfuse 0CNN400E.V CNNE Series, Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuses Compact size with indicator window to show fuse status RoHS compliant and lead free

CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time.

  • Littelfuse 0CNN400E.V CNNE Series, Very Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-Down Fuses
  • Compact size with indicator window to show fuse status
  • RoHS compliant and lead free
Supplier's Site Datasheet
Singapore, Singapore
Automotive 400A Circuit Protection Fuse
155-0CNN400E.V
Automotive 400A Circuit Protection Fuse 155-0CNN400E.V
Fuse HRC Very Fast Acting 400A Stud Mount Tap Automotive UL Product overview: 0CNN400E.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 400A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN400E.V can be used for catalog matching and distributor lookup.

Fuse HRC Very Fast Acting 400A Stud Mount Tap Automotive UL Product overview: 0CNN400E.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 400A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN400E.V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0CNN400E.V - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0CNN400E.V
Circuit Protection - Electrical, Specialty Fuses 0CNN400E.V
FUSE STRP 400A 125VAC/80VDC BOLT

FUSE STRP 400A 125VAC/80VDC BOLT

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0CNN400E.V-ND 47487 155-0CNN400E.V 0CNN400E.V
Product Name Electrical, Specialty Fuses Littelfuse 0CNN400E.V CNNE Series, Very Fast-Acting Fuse, 400A, 80VDC Automotive 400A Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Fuse Type Blade
Mounting Bolt Mount
Features Indicating
Rated Current 400 amps 400 amps 400 amps 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 004110445 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
Subminiature Fuses - VF275 -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Features Fast Acting
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers