Littelfuse, Inc. Electrical, Specialty Fuses 0FLM005.T

Description
5A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
5A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F1786-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1786-ND
Electrical, Specialty Fuses F1786-ND
5A 250V AC 125V DC Fuse Cartridge Holder

5A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
5A 250V Circuit Protection Fuse
155-0FLM005.T
5A 250V Circuit Protection Fuse 155-0FLM005.T
Fuse Midget Slow Blow Acting 5A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM005.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM005.T can be used for catalog matching and distributor lookup.

Fuse Midget Slow Blow Acting 5A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM005.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM005.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Midget Fuse, Slow Blow, 5A, 250Vac; Product Range Littelfuse - 51AC2298 - Newark, An Avnet Company
Chicago, IL, United States
Midget Fuse, Slow Blow, 5A, 250Vac; Product Range Littelfuse
51AC2298
Midget Fuse, Slow Blow, 5A, 250Vac; Product Range Littelfuse 51AC2298
MIDGET FUSE, SLOW BLOW, 5A, 250VAC; Product Range:FLM Series; Fuse Current:5A; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow; RoHS Compliant: Yes

MIDGET FUSE, SLOW BLOW, 5A, 250VAC; Product Range:FLM Series; Fuse Current:5A; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0FLM005.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0FLM005.T
Circuit Protection - Electrical, Specialty Fuses 0FLM005.T
FUSE CARTRIDGE 5A 250VAC/125VDC

FUSE CARTRIDGE 5A 250VAC/125VDC

Supplier's Site
Fuse;Cylinder;Slow Blow;5A;Dims 0.406x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;5A;Dims 0.406x1.5";Cartridge;250VAC;DCR 0.0413 Ohms
70184534
Fuse;Cylinder;Slow Blow;5A;Dims 0.406x1.5";Cartridge;250VAC;DCR 0.0413 Ohms 70184534
FLM Series 250 VAC Slo-Blo® Type Axial Lead and Cartridge Midget Fuses, 0.406 " Dia., 1.50 " L 250 V or less. Short Circuit Rating: 10,000 amps 250 VAC. For use in circuits with high in-rush currents. UL listed and CSA Certified. 13⁄32 × 11⁄2".

FLM Series 250 VAC Slo-Blo® Type Axial Lead and Cartridge Midget Fuses, 0.406 " Dia., 1.50 " L
250 V or less. Short Circuit Rating: 10,000 amps 250 VAC. For use in circuits with high in-rush currents. UL listed and CSA Certified. 13⁄32 × 11⁄2".

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F1786-ND 155-0FLM005.T 51AC2298 0FLM005.T 70184534
Product Name Electrical, Specialty Fuses 5A 250V Circuit Protection Fuse Midget Fuse, Slow Blow, 5A, 250Vac; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses Fuse;Cylinder;Slow Blow;5A;Dims 0.406x1.5";Cartridge;250VAC;DCR 0.0413 Ohms
Approvals / Standards UL; CSA RoHS RoHS
Rated Current 5 amps 5 amps 5 amps 5 amps 5 amps
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 002611007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 10 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers