CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time.
225A 125V AC 80V DC Fuse Fuse Strip Bolt Mount
| Waytek, Inc. | DigiKey | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 47481 | 5666-0CNN225E.V-ND |
| Product Name | Littelfuse 0CNN225E.V CNNE Series, Very Fast-Acting Fuse, 225A, 80VDC | Electrical, Specialty Fuses |
| Rated Voltage | 80 volts | |
| Rated Current | 225 amps | 225 amps |
| Fuse Type | Blade |