Littelfuse, Inc. 10A 250V Circuit Protection Fuse 0BLF010.T

Description
Fuse Midget Fast Acting 10A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0BLF010.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0BLF010.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Midget Fast Acting 10A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0BLF010.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0BLF010.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A 250V Circuit Protection Fuse
155-0BLF010.T
10A 250V Circuit Protection Fuse 155-0BLF010.T
Fuse Midget Fast Acting 10A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0BLF010.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0BLF010.T can be used for catalog matching and distributor lookup.

Fuse Midget Fast Acting 10A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0BLF010.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0BLF010.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-0BLF010.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0BLF010.T-ND
Electrical, Specialty Fuses 5666-0BLF010.T-ND
10A 250V AC DC Fuse Cartridge Holder

10A 250V AC DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0BLF010.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0BLF010.T
Circuit Protection - Electrical, Specialty Fuses 0BLF010.T
FUSE CARTRIDGE 10A 250VAC 5AG

FUSE CARTRIDGE 10A 250VAC 5AG

Supplier's Site
Power Fuse, Fast Acting, 10A, 250Vac; Product Range Littelfuse - 02B6858 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, Fast Acting, 10A, 250Vac; Product Range Littelfuse
02B6858
Power Fuse, Fast Acting, 10A, 250Vac; Product Range Littelfuse 02B6858
POWER FUSE, FAST ACTING, 10A, 250VAC; Product Range:BLF Series; Fuse Current:10A; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

POWER FUSE, FAST ACTING, 10A, 250VAC; Product Range:BLF Series; Fuse Current:10A; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 155-0BLF010.T 5666-0BLF010.T-ND 0BLF010.T 02B6858
Product Name 10A 250V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Power Fuse, Fast Acting, 10A, 250Vac; Product Range Littelfuse
Approvals / Standards RoHS CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers