Littelfuse, Inc. Electrical, Specialty Fuses 0FLQ005.T

Description
5A 500V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
5A 500V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0FLQ005.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0FLQ005.T-ND
Electrical, Specialty Fuses 5666-0FLQ005.T-ND
5A 500V AC 300V DC Fuse Cartridge Holder

5A 500V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
5A 500V Circuit Protection Fuse
155-0FLQ005.T
5A 500V Circuit Protection Fuse 155-0FLQ005.T
Fuse Midget Slow Blow Acting 5A 500V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLQ005.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 500V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLQ005.T can be used for catalog matching and distributor lookup.

Fuse Midget Slow Blow Acting 5A 500V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLQ005.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 500V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLQ005.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 5A, 500V, Slow Blow; Product Range Littelfuse - 81F2164 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 5A, 500V, Slow Blow; Product Range Littelfuse
81F2164
Fuse, 5A, 500V, Slow Blow; Product Range Littelfuse 81F2164
FUSE, 5A, 500V, SLOW BLOW; Product Range:FLQ Series; Fuse Current:5A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow; Length:38.1mmRoHS Compliant: Yes

FUSE, 5A, 500V, SLOW BLOW; Product Range:FLQ Series; Fuse Current:5A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow; Length:38.1mmRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0FLQ005.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0FLQ005.T
Circuit Protection - Electrical, Specialty Fuses 0FLQ005.T
FUSE CARTRIDGE 5A 500VAC/300VDC

FUSE CARTRIDGE 5A 500VAC/300VDC

Supplier's Site
Fuse;Cylinder;Slow Blow;5A;Supplemental;Dims 0.406x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;5A;Supplemental;Dims 0.406x1.5";Cartridge;500VAC;Clip
70184490
Fuse;Cylinder;Slow Blow;5A;Supplemental;Dims 0.406x1.5";Cartridge;500VAC;Clip 70184490
FLQ Series Slo-Bio® Type Axial Lead and Cartridge Midget Fuse, 500 V, 0.406 " Dia., 1.5 " L 500 V or less. Short Circuit Rating: 10,000 amps. 13⁄32" × 11⁄2".

FLQ Series Slo-Bio® Type Axial Lead and Cartridge Midget Fuse, 500 V, 0.406 " Dia., 1.5 " L
500 V or less. Short Circuit Rating: 10,000 amps. 13⁄32" × 11⁄2".

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 5666-0FLQ005.T-ND 155-0FLQ005.T 81F2164 0FLQ005.T 70184490
Product Name Electrical, Specialty Fuses 5A 500V Circuit Protection Fuse Fuse, 5A, 500V, Slow Blow; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses Fuse;Cylinder;Slow Blow;5A;Supplemental;Dims 0.406x1.5";Cartridge;500VAC;Clip
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002212006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 32 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details