Fuse HRC Very Fast Acting 325A Stud Mount Tap Automotive UL Product overview: 0CNN325E.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 325A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 325A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN325E.V can be used for catalog matching and distributor lookup.
CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time.
325A 125V AC 80V DC Fuse Fuse Strip Bolt Mount
| ERSAELECTRONICS PTE. LTD. | Waytek, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 155-0CNN325E.V | 47485 | 5666-0CNN325E.V-ND |
| Product Name | Automotive 325A Circuit Protection Fuse | Littelfuse 0CNN325E.V CNNE Series, Very Fast-Acting Fuse, 325A, 80VDC | Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | ||
| Rated Voltage | 80 volts | 80 volts | |
| Rated Current | 325 amps | 325 amps | 325 amps |
| Fuse Type | Blade |