Littelfuse, Inc. 10A 250V Circuit Protection Fuse 0FLM010.T

Description
Fuse Midget Slow Blow Acting 10A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM010.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM010.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Midget Slow Blow Acting 10A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM010.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM010.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A 250V Circuit Protection Fuse
155-0FLM010.T
10A 250V Circuit Protection Fuse 155-0FLM010.T
Fuse Midget Slow Blow Acting 10A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM010.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM010.T can be used for catalog matching and distributor lookup.

Fuse Midget Slow Blow Acting 10A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM010.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM010.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuses - 8781583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
8781583
Cartridge Fuses 8781583
Littelfuse 0FLM010.T Cartridge Fuse

Littelfuse 0FLM010.T Cartridge Fuse

Supplier's Site
Electrical, Specialty Fuses - F1787-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1787-ND
Electrical, Specialty Fuses F1787-ND
10A 250V AC 125V DC Fuse Cartridge Holder

10A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0FLM010.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0FLM010.T
Circuit Protection - Electrical, Specialty Fuses 0FLM010.T
FUSE CARTRIDGE 10A 250VAC/125VDC

FUSE CARTRIDGE 10A 250VAC/125VDC

Supplier's Site
Fuse;Cylinder;Slow Blow;10A;Dims 0.406x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;10A;Dims 0.406x1.5";Cartridge;250VAC;DCR 0.00903 Ohms
70184537
Fuse;Cylinder;Slow Blow;10A;Dims 0.406x1.5";Cartridge;250VAC;DCR 0.00903 Ohms 70184537
FLM Series 250 VAC Slo-Blo® Type Axial Lead and Cartridge Midget Fuses, 0.406 " Dia., 1.50 " L 250 V or less. Short Circuit Rating: 10,000 amps 250 VAC. For use in circuits with high in-rush currents. UL listed and CSA Certified. 13⁄32 × 11⁄2".

FLM Series 250 VAC Slo-Blo® Type Axial Lead and Cartridge Midget Fuses, 0.406 " Dia., 1.50 " L
250 V or less. Short Circuit Rating: 10,000 amps 250 VAC. For use in circuits with high in-rush currents. UL listed and CSA Certified. 13⁄32 × 11⁄2".

Supplier's Site
Fuse, 10A, 125V, Slow Blow; Product Range Littelfuse - 18M9077 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 10A, 125V, Slow Blow; Product Range Littelfuse
18M9077
Fuse, 10A, 125V, Slow Blow; Product Range Littelfuse 18M9077
FUSE, 10A, 125V, SLOW BLOW; Product Range:FLM Series; Fuse Current:10A; Voltage Rating VAC:125VAC; Voltage Rating VDC:125V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

FUSE, 10A, 125V, SLOW BLOW; Product Range:FLM Series; Fuse Current:10A; Voltage Rating VAC:125VAC; Voltage Rating VDC:125V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 155-0FLM010.T 8781583 F1787-ND 0FLM010.T 70184537 18M9077
Product Name 10A 250V Circuit Protection Fuse Cartridge Fuses Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse;Cylinder;Slow Blow;10A;Dims 0.406x1.5";Cartridge;250VAC;DCR 0.00903 Ohms Fuse, 10A, 125V, Slow Blow; Product Range Littelfuse
Mounting Holder Replaceable
Rated Current 10 amps 10 amps 10 amps 10 amps 10 amps
Fuse Material Paper
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002631007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 10 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details