Littelfuse, Inc. Electrical, Specialty Fuses 0BLN005.T

Description
5A 250V AC DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
5A 250V AC DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0BLN005.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0BLN005.T-ND
Electrical, Specialty Fuses 5666-0BLN005.T-ND
5A 250V AC DC Fuse Cartridge Holder

5A 250V AC DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0BLN005.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0BLN005.T
Circuit Protection - Electrical, Specialty Fuses 0BLN005.T
FUSE CARTRIDGE 5A 250VAC 5AG

FUSE CARTRIDGE 5A 250VAC 5AG

Supplier's Site
Power Fuse, Fast Acting, 5A, 250Vac; Product Range Littelfuse - 02B6884 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, Fast Acting, 5A, 250Vac; Product Range Littelfuse
02B6884
Power Fuse, Fast Acting, 5A, 250Vac; Product Range Littelfuse 02B6884
POWER FUSE, FAST ACTING, 5A, 250VAC; Product Range:BLN Series; Fuse Current:5A; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

POWER FUSE, FAST ACTING, 5A, 250VAC; Product Range:BLN Series; Fuse Current:5A; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-0BLN005.T-ND 0BLN005.T 02B6884
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Power Fuse, Fast Acting, 5A, 250Vac; Product Range Littelfuse
Approvals / Standards CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Fuses for UK Plugs - 81400990 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details
Fuses - 002311406 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 20 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers