The 116UA0R5A100TT is a single layer capacitor from the ATC 116 Series, with a case size of 116U measuring 0.035 inches (0.889 mm) nominal in length and width. It has a capacitance of 0.5 pF with a tolerance of ±0.05 pF, a voltage rating of 100 WVDC, and a thin film gold termination. This part is designed for high-frequency applications and is part of a series offering capacitance values from 0.4 to 820 pF across four case sizes.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 116UA0R5A100TT |
| Product Name | Single Layer Capacitors |