The 107ULG020MFH is a radial aluminum polymer capacitor for de-coupling in DC-DC converters and voltage regulators, with a rated voltage of 20 VDC and a capacitance of 100 µF. It has a maximum ESR of 1.99 Ω at 120 Hz and 34 mΩ at 100 kHz, with a maximum ripple current of 2670 mA at 105°C and 100 kHz. The dimensions are 8 mm in diameter by 11.5 mm in height. It operates from -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C, and meets a load life specification of 2000 hours at 105°C with rated voltage and ripple current applied.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 100UF 20% 20V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 107ULG020MFH | 107ULG020MFH | 107ULG020MFH |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |