Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, with a radial lead form and dimensions of 6.3mm diameter by 5mm height. Rated for a working voltage of 16V DC and a surge voltage of 18.4V DC, it operates from -55°C to +105°C with a capacitance tolerance of +20% at 120Hz and 20°C. The maximum ESR is 24mΩ at 100kHz and +20°C, with a ripple current rating of 2490mA RMS at 100kHz and +105°C. Leakage current is limited to 320μA at 20°C. It meets load life and damp heat test requirements for 5000 hours at 105°C and 1000 hours at 60°C with 90-95% relative humidity, respectively, with specified stability in capacitance, ESR, and leakage current.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 100UF 20% 16V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 107UER016MED | 107UER016MED | 107UER016MED |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |