Maxwell Technologies’ DuraBlue Advanced Shock and Vibration Technology combines Maxwell’s patented electrode formulation and manufacturing process with a robust proprietary cell structure, resulting in a product line specialized for the most demanding shock and vibration requirements of the industrial and transportation industries.
Maxwell’s proprietary electrode process results in the formation of a durable and tough electrode with the benefit of significantly longer life compared with other energy storage technologies available. Maxwell’s innovative mechanical design behind the DuraBlue product line achieves high performance and reliability for applications in the automotive, rail and hybrid bus markets.
DuraBlue Features
Meets IEC 60068-2-27 for shock and ISO 16750-3
Up to 1,000,000 duty cycles or 10-year DC life
Up to 18 kW/kg of specific power
Up to 4 Wh of stored energy
Threaded terminals or laser-weldable posts
Customer Benefits
Exceptional shock and vibration resistance for transportation and extreme condition applications
Proven reliability in the field
50 – 60% weight savings compared to lead-acid batteries
Instant availability of high energy
Flexibility for customized systems
Maxwell Technologies’ DuraBlue Advanced Shock and Vibration Technology combines Maxwell’s patented electrode formulation and manufacturing process with a robust proprietary cell structure, resulting in a product line specialized for the most demanding shock and vibration requirements of the industrial and transportation industries.
Maxwell’s proprietary electrode process results in the formation of a durable and tough electrode with the benefit of significantly longer life compared with other energy storage technologies available. Maxwell’s innovative mechanical design behind the DuraBlue product line achieves high performance and reliability for applications in the automotive, rail and hybrid bus markets.
DuraBlue Features
- Meets IEC 60068-2-27 for shock and ISO 16750-3
- Up to 1,000,000 duty cycles or 10-year DC life
- Up to 18 kW/kg of specific power
- Up to 4 Wh of stored energy
- Threaded terminals or laser-weldable posts
Customer Benefits
- Exceptional shock and vibration resistance for transportation and extreme condition applications
- Proven reliability in the field
- 50 – 60% weight savings compared to lead-acid batteries
- Instant availability of high energy
- Flexibility for customized systems