Cornell Dubilier Aluminum Polymer 106XMPL016MG19

Description
Molded Chip
Request a Quote
Description
Molded Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 106XMPL016MG19 is a surface-mount aluminum polymer capacitor for decoupling and noise suppression, with a rated voltage of 16 VDC, capacitance of 10 µF, and a case size of 7.3x4.3x1.9 mm. It operates from -55°C to +105°C, has a maximum dissipation factor of 0.06 at 120 Hz and 20°C, and a maximum leakage current of 48 µA at 25°C. The maximum RMS ripple current is 48 A at 100 kHz and +105°C, with an ESR of 9.9472 Ω at 120 Hz and 20°C. The part is halogen-free, RoHS compliant, and meets the load life and moisture resistance standards specified for the series.

Datasheet Summary
Powered by GS/AI

The 106XMPL016MG19 is a surface-mount aluminum polymer capacitor for decoupling and noise suppression, with a rated voltage of 16 VDC, capacitance of 10 µF, and a case size of 7.3x4.3x1.9 mm. It operates from -55°C to +105°C, has a maximum dissipation factor of 0.06 at 120 Hz and 20°C, and a maximum leakage current of 48 µA at 25°C. The maximum RMS ripple current is 48 A at 100 kHz and +105°C, with an ESR of 9.9472 Ω at 120 Hz and 20°C. The part is halogen-free, RoHS compliant, and meets the load life and moisture resistance standards specified for the series.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer - 106XMPL016MG19 - Cornell Dubilier
Liberty, SC, United States
Aluminum Polymer
106XMPL016MG19
Aluminum Polymer 106XMPL016MG19
Molded Chip

Molded Chip

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 1572-106XMPL016MG19CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1572-106XMPL016MG19CT-ND
Aluminum - Polymer Capacitors 1572-106XMPL016MG19CT-ND
CAP ALUM POLY 10UF 20% 16V SMD

CAP ALUM POLY 10UF 20% 16V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 1572-106XMPL016MG19DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1572-106XMPL016MG19DKR-ND
Aluminum - Polymer Capacitors 1572-106XMPL016MG19DKR-ND
CAP ALUM POLY 10UF 20% 16V SMD

CAP ALUM POLY 10UF 20% 16V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 1572-106XMPL016MG19TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1572-106XMPL016MG19TR-ND
Aluminum - Polymer Capacitors 1572-106XMPL016MG19TR-ND
10µF 16V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 1000 Hrs @ 105°C

10µF 16V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Polymer Capacitors - 2002-106XMPL016MG19 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Polymer Capacitors
2002-106XMPL016MG19
Aluminum Polymer Capacitors 2002-106XMPL016MG19
Aluminum Polymer Capacitors, SMD Solid Conductive 10µF

Aluminum Polymer Capacitors, SMD Solid Conductive 10µF

Supplier's Site Datasheet
Aluminum Polymer Capacitor - 106XMPL016MG19 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Polymer Capacitor
106XMPL016MG19
Aluminum Polymer Capacitor 106XMPL016MG19
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 106XMPL016MG19 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
106XMPL016MG19
Capacitors - Aluminum - Polymer Capacitors 106XMPL016MG19
CAP ALUM POLY 10UF 20% 16V SMD

CAP ALUM POLY 10UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 106XMPL016MG19 1572-106XMPL016MG19CT-ND 1572-106XMPL016MG19DKR-ND 2002-106XMPL016MG19 106XMPL016MG19 106XMPL016MG19
Product Name Aluminum Polymer Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Polymer Capacitors Aluminum Polymer Capacitor Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVL010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Polymer - 337XMPL002MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details