Cornell Dubilier Aluminum Polymer 107UVR6R3MEW

Description
Vertical Chip
Request a Quote
Description
Vertical Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 107UVR6R3MEW is a 100 µF, 6.3 V aluminum polymer capacitor with a maximum ESR of 1.0 Ω at 120 Hz and 50 mΩ at 100 kHz, rated for a ripple current of 1620 mA at 105°C. It has a case size of 6.3 mm in diameter by 6 mm in length and operates within a temperature range of -55°C to +105°C. The part meets leakage current limits of 0.2CV or 280 µA, whichever is greater, and maintains stability under load life and damp heat conditions. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 107UVR6R3MEW is a 100 µF, 6.3 V aluminum polymer capacitor with a maximum ESR of 1.0 Ω at 120 Hz and 50 mΩ at 100 kHz, rated for a ripple current of 1620 mA at 105°C. It has a case size of 6.3 mm in diameter by 6 mm in length and operates within a temperature range of -55°C to +105°C. The part meets leakage current limits of 0.2CV or 280 µA, whichever is greater, and maintains stability under load life and damp heat conditions. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer - 107UVR6R3MEW - Cornell Dubilier
Liberty, SC, United States
Aluminum Polymer
107UVR6R3MEW
Aluminum Polymer 107UVR6R3MEW
Vertical Chip

Vertical Chip

Supplier's Site Datasheet
Aluminum Polymer Capacitor - 107UVR6R3MEW - Richardson RFPD
Downers Grove, IL, United States
Aluminum Polymer Capacitor
107UVR6R3MEW
Aluminum Polymer Capacitor 107UVR6R3MEW
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 107UVR6R3MEW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
107UVR6R3MEW
Capacitors - Aluminum - Polymer Capacitors 107UVR6R3MEW
CAP ALUM POLY 100UF 20% 6.3V SMD

CAP ALUM POLY 100UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 107UVR6R3MEW 107UVR6R3MEW 107UVR6R3MEW
Product Name Aluminum Polymer Aluminum Polymer Capacitor Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 157AXZ035MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C703U040BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers