Cornell Dubilier Aluminum Electrolytic Capacitors 106RSS035MSA

Description
10µF 35V Aluminum Electrolytic Capacitors Radial, Can 19.894Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
10µF 35V Aluminum Electrolytic Capacitors Radial, Can 19.894Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 106RSS035MSA-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
106RSS035MSA-ND
Aluminum Electrolytic Capacitors 106RSS035MSA-ND
10µF 35V Aluminum Electrolytic Capacitors Radial, Can 19.894Ohm @ 120Hz 1000 Hrs @ 85°C

10µF 35V Aluminum Electrolytic Capacitors Radial, Can 19.894Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-106RSS035MSA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-106RSS035MSA
Aluminum Electrolytic Capacitors 2002-106RSS035MSA
Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 10µF 35V

Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 10µF 35V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 106RSS035MSA - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
106RSS035MSA
Aluminum Electrolytic Capacitor 106RSS035MSA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 106RSS035MSA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
106RSS035MSA
Capacitors - Aluminum Electrolytic Capacitors 106RSS035MSA
CAP ALUM 10UF 20% 35V RADIAL

CAP ALUM 10UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 106RSS035MSA-ND 2002-106RSS035MSA 106RSS035MSA 106RSS035MSA
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1733440 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers