Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 10µF 250V
10µF 250V Aluminum Electrolytic Capacitors Radial, Can 24.868Ohm @ 120Hz 2000 Hrs @ 105°C
+105 °C General Purpose Aluminum Electrolytic Capacitors|•Lead Free Leads|•Standardized Case Sizes|•Multiple Case Styles
CAP ALUM 10UF 20% 250V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-106CKH250M | 1572-1647-ND | 106CKH250M | 106CKH250M |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed | ||
| Operating Temperature | 105 C (221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |