The 109LBA035M2DD is a snap-in aluminum electrolytic capacitor rated for 35VDC, with a capacitance of 10,000 µF, a maximum ESR of 66.31 mΩ, and a maximum RMS ripple current of 4.0 A at 120 Hz and +85°C. It measures 30 mm in diameter and 30 mm in length. The capacitor operates from -40°C to +85°C and meets a 2000-hour load life requirement at rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C. Dissipation factor is 0.2 at 120 Hz.
10000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 66.31mOhm @ 120Hz 2000 Hrs @ 85°C
+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High Ripple Currents Ratings|•Rugged Design|•Large Case Size Selection|•Capacitan
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 10000µF 35V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 109LBA035M2DD | 1572-1325-ND | 109LBA035M2DD | 2002-109LBA035M2DD |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |