The 107ULG035MGU is a radial aluminum polymer capacitor designed for DC-DC converters and voltage regulators, with a rated voltage of 35 VDC, capacitance of 100 µF, and a maximum ESR of 65 mΩ at 100 kHz and 20°C. It supports a ripple current of 1870 mA RMS at 105°C and 100 kHz, and operates within a temperature range of -55°C to +105°C. The device has a physical dimension of 10×12.5 mm and meets load life specifications of 2000 hours at 105°C with rated voltage and ripple current applied, maintaining ≤150% of maximum specified ESR and leakage current. Capacitance tolerance is +20% at 120 Hz and 20°C, and surge voltage is 1.15×WVDC. Dissipation factor is ≤0.12 at 120 Hz.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 100UF 20% 35V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 107ULG035MGU | 107ULG035MGU | 107ULG035MGU |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |