The 107AVG025MFF is a radial aluminum polymer capacitor rated for 25 VDC with a capacitance of 100 µF, a maximum ESR of 1.9894 Ω at 120 Hz and +20°C, and a ripple current rating of 500 mA at 100 kHz and +105°C. It has dimensions of 8 mm in diameter and 8 mm in height. The part operates over a temperature range of -55°C to +125°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets load life requirements of 2000 hours at 125°C with rated voltage applied, with capacitance change under 30% and ESR under 300% of maximum specified values. Leakage current is specified as 24 µA maximum at 20°C.
100µF 25V Aluminum - Polymer Capacitors Radial, Can 24mOhm 1500 Hrs @ 125°C
Aluminum Polymer Capacitors, High Temperature 100µF 25V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 100UF 20% 25V T/H
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107AVG025MFF | 107AVG025MFF-ND | 2002-107AVG025MFF | 107AVG025MFF | 107AVG025MFF |
| Product Name | Aluminum Polymer | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |