108UER016MGU is a radial aluminum polymer capacitor rated for 16 VDC with a capacitance of 1000 µF, designed for DC-DC converters and voltage regulation. It has a maximum ESR of 0.17 Ω at 100 kHz and 11 mΩ at 120 Hz, with a ripple current rating of 5600 mA at 105°C. The capacitor measures 10 mm in diameter and 12.5 mm in height. It operates within a temperature range of -55°C to +105°C and withstands a surge voltage of 1.15 × rated WVDC. The leakage current is 3200 µA maximum at 120 Hz and 20°C. It is rated for 5000 hours of operation at 105°C with rated voltage applied.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 1000UF 20% 16V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 108UER016MGU | 108UER016MGU | 108UER016MGU |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |