The 107ALG063MFBJ is a radial aluminum polymer capacitor designed for high ripple current and low ESR in industrial, medical, and automotive power supplies. It has a rated voltage of 63 WVDC, a capacitance of 100 µF, and an ESR of 1.9894 Ω at 120 Hz and 20°C. The capacitor operates from -55°C to +125°C, with a maximum ripple current of 1260 mA at 100 kHz and 105°C, and dimensions of 8 mm diameter by 12 mm length. It meets load life requirements of 2000 hours at 125°C with rated voltage and ripple current applied, and survives surge voltage testing with a 1.15x rated voltage multiplier.
Aluminum Polymer Capacitors, High Temperature 100µF 63V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
100µF 63V Aluminum - Polymer Capacitors Radial, Can 27mOhm 2000 Hrs @ 125°C
CAP ALUM POLY 100UF 20% 63V T/H
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107ALG063MFBJ | 2002-107ALG063MFBJ | 107ALG063MFBJ | 107ALG063MFBJ-ND | 107ALG063MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitors | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |