Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, with a radial package and dimensions of 6.3 mm diameter by 8 mm length. Rated for 16 VWorking Voltage with a capacitance of 100 μF, it has a maximum ESR of 1.66 Ω at 120 Hz and 24 mΩ at 100 kHz, a maximum leakage current of 320 μA, and a maximum RMS ripple current of 2820 mA at +105°C. Operating temperature range is -55°C to +105°C, with capacitance change limited to ±20% and dissipation factor ≤10% at 120 Hz, 20°C. Meets 2000-hour load life rating at 105°C with rated voltage applied.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 100UF 20% 16V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 107ULR016MEF | 107ULR016MEF | 107ULR016MEF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |